Murata Electronics Ceramic Capacitors KRM55WR71H336MH01K

Description
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17695-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17695-2-ND
Ceramic Capacitors 490-17695-2-ND
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-17695-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17695-6-ND
Ceramic Capacitors 490-17695-6-ND
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-17695-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17695-1-ND
Ceramic Capacitors 490-17695-1-ND
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 33UF 50V Capacitor
60-KRM55WR71H336MH01K
SMD 33UF 50V Capacitor 60-KRM55WR71H336MH01K
CAP CER 33UF 50V X7R SMD Product overview: KRM55WR71H336MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR71H336MH01 K can be used for catalog matching and distributor lookup.

CAP CER 33UF 50V X7R SMD Product overview: KRM55WR71H336MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR71H336MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM55WR71H336MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55WR71H336MH01K
Ceramic Capacitors KRM55WR71H336MH01K
CAP CER 33UF 50V X7R SMD

CAP CER 33UF 50V X7R SMD

Supplier's Site Datasheet
Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata - 03AJ1865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata
03AJ1865
Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata 03AJ1865
CAP, 33UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 33UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata - 92AH5345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata
92AH5345
Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata 92AH5345
CAP, 33UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 33UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17695-2-ND 490-17695-6-ND 60-KRM55WR71H336MH01K KRM55WR71H336MH01K 03AJ1865
Product Name Ceramic Capacitors Ceramic Capacitors SMD 33UF 50V Capacitor Ceramic Capacitors Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details