Murata Power Solutions SMD 22UF 50V Capacitor KRM55WR71H226MH01K

Description
CAP CER 22UF 50V X7R SMD Product overview: KRM55WR71H226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR71H226MH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 50V X7R SMD Product overview: KRM55WR71H226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR71H226MH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22UF 50V Capacitor
60-KRM55WR71H226MH01K
SMD 22UF 50V Capacitor 60-KRM55WR71H226MH01K
CAP CER 22UF 50V X7R SMD Product overview: KRM55WR71H226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR71H226MH01 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 50V X7R SMD Product overview: KRM55WR71H226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR71H226MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM55WR71H226MH01K - 876408-KRM55WR71H226MH01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KRM55WR71H226MH01K
876408-KRM55WR71H226MH01K
Ceramic Capacitors - KRM55WR71H226MH01K 876408-KRM55WR71H226MH01K
Manufacturer: Murata Electronics North America Win Source Part Number: 876408-KRM55WR71H226 MH01K Series: KRM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead Package: Stacked SMD, 2 J-Lead Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: KRM55WR71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5785-6, 490-5785-2, 490-5785-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 876408-KRM55WR71H226MH01K
Series: KRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Package: Stacked SMD, 2 J-Lead
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: KRM55WR71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5785-6, 490-5785-2, 490-5785-1

Buy Now Datasheet
Ceramic Capacitors - 490-5785-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5785-1-ND
Ceramic Capacitors 490-5785-1-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5785-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5785-2-ND
Ceramic Capacitors 490-5785-2-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5785-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5785-6-ND
Ceramic Capacitors 490-5785-6-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Capacitors, 22Uf, 50V, 2220; Capacitance Murata - 84Y5917 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors, 22Uf, 50V, 2220; Capacitance Murata
84Y5917
Capacitors, 22Uf, 50V, 2220; Capacitance Murata 84Y5917
CAPACITORS, 22UF, 50V, 2220; Capacitance:22µF; Voltage Rating:50V; Ceramic Capacitor Case:-; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:KRM Series; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAPACITORS, 22UF, 50V, 2220; Capacitance:22µF; Voltage Rating:50V; Ceramic Capacitor Case:-; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:KRM Series; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata - 92AH5344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata
92AH5344
Cap, 22Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata 92AH5344
CAP, 22UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 22UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - KRM55WR71H226MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55WR71H226MH01K
Ceramic Capacitors KRM55WR71H226MH01K
CAP CER 22UF 50V X7R SMD

CAP CER 22UF 50V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-KRM55WR71H226MH01K 876408-KRM55WR71H226MH01K 490-5785-1-ND 490-5785-6-ND 84Y5917 92AH5344 KRM55WR71H226MH01K
Product Name SMD 22UF 50V Capacitor Ceramic Capacitors - KRM55WR71H226MH01K Ceramic Capacitors Ceramic Capacitors Capacitors, 22Uf, 50V, 2220; Capacitance Murata Cap, 22Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitor - 106MKP275KJG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details