Murata Electronics SMD 0.22UF 1KV Capacitor KRM55TR73A224MH01K

Description
CAP CER 0.22UF 1KV X7R SMD Product overview: KRM55TR73A224MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR73A224MH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 1KV X7R SMD Product overview: KRM55TR73A224MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR73A224MH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.22UF 1KV Capacitor
60-KRM55TR73A224MH01K
SMD 0.22UF 1KV Capacitor 60-KRM55TR73A224MH01K
CAP CER 0.22UF 1KV X7R SMD Product overview: KRM55TR73A224MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR73A224MH01 K can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 1KV X7R SMD Product overview: KRM55TR73A224MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR73A224MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1005865-KRM55TR73A224MH01K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1005865-KRM55TR73A224MH01K
Capacitors - Ceramic Capacitors 1005865-KRM55TR73A224MH01K
Win Source Part Number: 1005865-KRM55TR73A22 4MH01K Category: Capacitors>Ceramic Capacitors Series: KRM Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 1,000 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.197" (5.00mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: KRM55TR73A224MH01K-N D,490-14687-6,490-14 687-1,490-14687-2 Base Product Number: KRM55TR73A

Win Source Part Number: 1005865-KRM55TR73A224MH01K
Category: Capacitors>Ceramic Capacitors
Series: KRM
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 1,000
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.197" (5.00mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: KRM55TR73A224MH01K-ND,490-14687-6,490-14687-1,490-14687-2
Base Product Number: KRM55TR73A

Buy Now Datasheet
Ceramic Capacitors - 490-14687-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14687-1-ND
Ceramic Capacitors 490-14687-1-ND
0.22µF ±20% 1000V (1kV) Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

0.22µF ±20% 1000V (1kV) Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14687-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14687-6-ND
Ceramic Capacitors 490-14687-6-ND
0.22µF ±20% 1000V (1kV) Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

0.22µF ±20% 1000V (1kV) Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14687-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14687-2-ND
Ceramic Capacitors 490-14687-2-ND
0.22µF ±20% 1000V (1kV) Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

0.22µF ±20% 1000V (1kV) Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KRM55TR73A224MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55TR73A224MH01K
Ceramic Capacitors KRM55TR73A224MH01K
CAP CER 0.22UF 1KV X7R SMD

CAP CER 0.22UF 1KV X7R SMD

Supplier's Site Datasheet
Cap, 0.22Uf, X7R, 1Kv, Mlcc, 2220 Rohs Compliant Murata - 92AH5340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, X7R, 1Kv, Mlcc, 2220 Rohs Compliant Murata
92AH5340
Cap, 0.22Uf, X7R, 1Kv, Mlcc, 2220 Rohs Compliant Murata 92AH5340
CAP, 0.22UF, X7R, 1KV, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 0.22UF, X7R, 1KV, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-KRM55TR73A224MH01K 1005865-KRM55TR73A224MH01K 490-14687-1-ND 490-14687-6-ND KRM55TR73A224MH01K 92AH5340
Product Name SMD 0.22UF 1KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, X7R, 1Kv, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers