Murata Electronics Ceramic Capacitors KRM55TR72J474MH01L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KRM55TR72J474MH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
CAP CER MLCC Product overview: KRM55TR72J474MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72J474MH01 L can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: KRM55TR72J474MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72J474MH01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM55TR72J474MH01L - 876406-KRM55TR72J474MH01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KRM55TR72J474MH01L
876406-KRM55TR72J474MH01L
Ceramic Capacitors - KRM55TR72J474MH01L 876406-KRM55TR72J474MH01L
Manufacturer: Murata Electronics North America Win Source Part Number: 876406-KRM55TR72J474 MH01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: KRM55TR72J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-KRM55TR72J474MH0 1L, 490-KRM55TR72J474MH0 1L-ND, 490-KRM55TR72J474MH0 1LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 876406-KRM55TR72J474MH01L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: KRM55TR72J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-KRM55TR72J474MH01L, 490-KRM55TR72J474MH01L-ND, 490-KRM55TR72J474MH01LTR

Buy Now
Ceramic Capacitors - KRM55TR72J474MH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55TR72J474MH01L
Ceramic Capacitors KRM55TR72J474MH01L
CAP CER MLCC

CAP CER MLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-KRM55TR72J474MH01LTR-ND 60-KRM55TR72J474MH01L 876406-KRM55TR72J474MH01L KRM55TR72J474MH01L
Product Name Ceramic Capacitors Capacitor Ceramic Capacitors - KRM55TR72J474MH01L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitors - Film Capacitors - 105PHC400KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details