Murata Electronics Ceramic Capacitors KRM55TR72J334MH01K

Description
0.33µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
0.33µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KRM55TR72J334MH01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KRM55TR72J334MH01K-ND
Ceramic Capacitors KRM55TR72J334MH01K-ND
0.33µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

0.33µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number KRM55TR72J334MH01K-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details