Murata Electronics Ceramic Capacitors - KRM55TR72E225MH01K KRM55TR72E225MH01K

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876404-KRM55TR72E225 MH01K Series: KRM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead Package: Stacked SMD, 2 J-Lead Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: KRM55TR72E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14686-6, 490-14686-1, 490-14686-2, KRM55TR72E225MH01K-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876404-KRM55TR72E225 MH01K Series: KRM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead Package: Stacked SMD, 2 J-Lead Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: KRM55TR72E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14686-6, 490-14686-1, 490-14686-2, KRM55TR72E225MH01K-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KRM55TR72E225MH01K - 876404-KRM55TR72E225MH01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KRM55TR72E225MH01K
876404-KRM55TR72E225MH01K
Ceramic Capacitors - KRM55TR72E225MH01K 876404-KRM55TR72E225MH01K
Manufacturer: Murata Electronics North America Win Source Part Number: 876404-KRM55TR72E225 MH01K Series: KRM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead Package: Stacked SMD, 2 J-Lead Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: KRM55TR72E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14686-6, 490-14686-1, 490-14686-2, KRM55TR72E225MH01K-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 876404-KRM55TR72E225MH01K
Series: KRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Package: Stacked SMD, 2 J-Lead
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: KRM55TR72E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14686-6, 490-14686-1, 490-14686-2, KRM55TR72E225MH01K-ND

Buy Now Datasheet
Ceramic Capacitors - 490-14686-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14686-6-ND
Ceramic Capacitors 490-14686-6-ND
2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14686-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14686-2-ND
Ceramic Capacitors 490-14686-2-ND
2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14686-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14686-1-ND
Ceramic Capacitors 490-14686-1-ND
2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

2.2µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 2.2UF 250V Capacitor
60-KRM55TR72E225MH01K
SMD 2.2UF 250V Capacitor 60-KRM55TR72E225MH01K
CAP CER 2.2UF 250V X7R SMD Product overview: KRM55TR72E225MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72E225MH01 K can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 250V X7R SMD Product overview: KRM55TR72E225MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72E225MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM55TR72E225MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55TR72E225MH01K
Ceramic Capacitors KRM55TR72E225MH01K
CAP CER 2.2UF 250V X7R SMD

CAP CER 2.2UF 250V X7R SMD

Supplier's Site Datasheet
Cap, 2.2Uf, X7R, 250V, Mlcc, 2220 Rohs Compliant Murata - 03AJ1862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, X7R, 250V, Mlcc, 2220 Rohs Compliant Murata
03AJ1862
Cap, 2.2Uf, X7R, 250V, Mlcc, 2220 Rohs Compliant Murata 03AJ1862
CAP, 2.2UF, X7R, 250V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 2.2UF, X7R, 250V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, X7R, 250V, Mlcc, 2220 Rohs Compliant Murata - 92AH5339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, X7R, 250V, Mlcc, 2220 Rohs Compliant Murata
92AH5339
Cap, 2.2Uf, X7R, 250V, Mlcc, 2220 Rohs Compliant Murata 92AH5339
CAP, 2.2UF, X7R, 250V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 2.2UF, X7R, 250V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 876404-KRM55TR72E225MH01K 490-14686-6-ND 490-14686-2-ND 60-KRM55TR72E225MH01K KRM55TR72E225MH01K 03AJ1862
Product Name Ceramic Capacitors - KRM55TR72E225MH01K Ceramic Capacitors Ceramic Capacitors SMD 2.2UF 250V Capacitor Ceramic Capacitors Cap, 2.2Uf, X7R, 250V, Mlcc, 2220 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details