Murata Power Solutions SMD 10UF 100V Capacitor KRM55TR72A106MH01K

Description
CAP CER 10UF 100V X7R SMD Product overview: KRM55TR72A106MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72A106MH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 100V X7R SMD Product overview: KRM55TR72A106MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72A106MH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10UF 100V Capacitor
60-KRM55TR72A106MH01K
SMD 10UF 100V Capacitor 60-KRM55TR72A106MH01K
CAP CER 10UF 100V X7R SMD Product overview: KRM55TR72A106MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72A106MH01 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 100V X7R SMD Product overview: KRM55TR72A106MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72A106MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5783-6-ND
Ceramic Capacitors 490-5783-6-ND
10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5783-1-ND
Ceramic Capacitors 490-5783-1-ND
10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5783-2-ND
Ceramic Capacitors 490-5783-2-ND
10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KRM55TR72A106MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55TR72A106MH01K
Ceramic Capacitors KRM55TR72A106MH01K
CAP CER 10UF 100V X7R SMD

CAP CER 10UF 100V X7R SMD

Supplier's Site Datasheet
Cap, 10Μf, 100V, 20%, X7R, 2220; Capacitance Murata - 38AC1342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 100V, 20%, X7R, 2220; Capacitance Murata
38AC1342
Cap, 10Μf, 100V, 20%, X7R, 2220; Capacitance Murata 38AC1342
CAP, 10µF, 100V, 20%, X7R, 2220; Capacitance:10µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:4.8mm; OperatingRoHS Compliant: Yes

CAP, 10µF, 100V, 20%, X7R, 2220; Capacitance:10µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:4.8mm; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-KRM55TR72A106MH01K 490-5783-6-ND 490-5783-1-ND KRM55TR72A106MH01K 38AC1342
Product Name SMD 10UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 100V, 20%, X7R, 2220; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186306 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers