Murata Electronics Ceramic Capacitors KRM55R5C3A273JDL1L

Description
0.027µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
0.027µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KRM55R5C3A273JDL1LCT-ND - DigiKey
Thief River Falls, MN, United States
0.027µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.027µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KRM55R5C3A273JDL1LTR-ND - DigiKey
Thief River Falls, MN, United States
0.027µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.027µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KRM55R5C3A273JDL1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KRM55R5C3A273JDL1L
Capacitors - Ceramic Capacitors KRM55R5C3A273JDL1L
CAP CER 0.027UF 1KV C0G/NP0 SMD

CAP CER 0.027UF 1KV C0G/NP0 SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-KRM55R5C3A273JDL1LCT-ND KRM55R5C3A273JDL1L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers