Murata Electronics Ceramic Capacitors KRM55QR72A685KH01K

Description
6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5782-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5782-2-ND
Ceramic Capacitors 490-5782-2-ND
6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5782-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5782-6-ND
Ceramic Capacitors 490-5782-6-ND
6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5782-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5782-1-ND
Ceramic Capacitors 490-5782-1-ND
6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-5782-2-ND 490-5782-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details