Murata Electronics SMD 10UF 50V Capacitor KRM55QR71H106KH01K

Description
CAP CER 10UF 50V X7R SMD Product overview: KRM55QR71H106KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55QR71H106KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 50V X7R SMD Product overview: KRM55QR71H106KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55QR71H106KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10UF 50V Capacitor
60-KRM55QR71H106KH01K
SMD 10UF 50V Capacitor 60-KRM55QR71H106KH01K
CAP CER 10UF 50V X7R SMD Product overview: KRM55QR71H106KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55QR71H106KH01 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X7R SMD Product overview: KRM55QR71H106KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55QR71H106KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5780-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5780-1-ND
Ceramic Capacitors 490-5780-1-ND
10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5780-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5780-6-ND
Ceramic Capacitors 490-5780-6-ND
10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5780-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5780-2-ND
Ceramic Capacitors 490-5780-2-ND
10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - KRM55QR71H106KH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55QR71H106KH01K
Ceramic Capacitors KRM55QR71H106KH01K
CAP CER 10UF 50V X7R SMD

CAP CER 10UF 50V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-KRM55QR71H106KH01K 490-5780-1-ND 490-5780-6-ND KRM55QR71H106KH01K
Product Name SMD 10UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details