Murata Electronics SMD 4.7UF 100V Capacitor KRM55LR72A475KH01K

Description
CAP CER 4.7UF 100V X7R SMD Product overview: KRM55LR72A475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55LR72A475KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 100V X7R SMD Product overview: KRM55LR72A475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55LR72A475KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7UF 100V Capacitor
60-KRM55LR72A475KH01K
SMD 4.7UF 100V Capacitor 60-KRM55LR72A475KH01K
CAP CER 4.7UF 100V X7R SMD Product overview: KRM55LR72A475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55LR72A475KH01 K can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7R SMD Product overview: KRM55LR72A475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55LR72A475KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5778-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5778-6-ND
Ceramic Capacitors 490-5778-6-ND
4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5778-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5778-1-ND
Ceramic Capacitors 490-5778-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5778-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5778-2-ND
Ceramic Capacitors 490-5778-2-ND
4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Cap, 4.7Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata - 92AH5337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
92AH5337
Cap, 4.7Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata 92AH5337
CAP, 4.7UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 4.7UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-KRM55LR72A475KH01K 490-5778-6-ND 490-5778-1-ND 92AH5337
Product Name SMD 4.7UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers