Murata Electronics Ceramic Capacitors KRM55LR71J475KH01K

Description
4.7µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
4.7µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KRM55LR71J475KH01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KRM55LR71J475KH01K-ND
Ceramic Capacitors KRM55LR71J475KH01K-ND
4.7µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number KRM55LR71J475KH01K-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers