Murata Electronics Ceramic Capacitors KRM31KR72A225KH01L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KRM31KR72A225KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-KRM31KR72A225KH01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
Ceramic Capacitors - 490-KRM31KR72A225KH01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
Cap, 2.2Uf, 100V, Mlcc Stacked, 1206; Capacitance Murata - 09AK4894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc Stacked, 1206; Capacitance Murata
09AK4894
Cap, 2.2Uf, 100V, Mlcc Stacked, 1206; Capacitance Murata 09AK4894
CAP, 2.2UF, 100V, MLCC STACKED, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:2.7mm; RoHS Compliant: Yes

CAP, 2.2UF, 100V, MLCC STACKED, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:2.7mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-KRM31KR72A225KH01LTR-ND 490-KRM31KR72A225KH01LDKR-ND 09AK4894
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 100V, Mlcc Stacked, 1206; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details