Ceramic Capacitor
Ceramic Capacitor
Ceramic Capacitor
CAP CER MLCC Product overview: KRM31KR71H475KH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR71H475KH01
Manufacturer: Murata Electronics North America
Win Source Part Number: 876400-KRM31KR71H475
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: KRM31KR71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-KRM31KR71H475KH0
CAP, 4.7UF, 50V, MLCC, 1206; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:2.7mm; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-KRM31KR71H475KH01LDKR-ND | 490-KRM31KR71H475KH01LCT-ND | 60-KRM31KR71H475KH01L | 876400-KRM31KR71H475KH01L | 94AC9153 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor | Ceramic Capacitors - KRM31KR71H475KH01L | Cap, 4.7Uf, 50V, Mlcc, 1206; Capacitance Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |