Murata Electronics Ceramic Capacitors - KRM31KC81E106KH01L KRM31KC81E106KH01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876399-KRM31KC81E106 KH01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: KRM31KC81E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-KRM31KC81E106KH0 1L, 490-KRM31KC81E106KH0 1L-ND, 490-KRM31KC81E106KH0 1LTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876399-KRM31KC81E106 KH01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: KRM31KC81E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-KRM31KC81E106KH0 1L, 490-KRM31KC81E106KH0 1L-ND, 490-KRM31KC81E106KH0 1LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KRM31KC81E106KH01L - 876399-KRM31KC81E106KH01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KRM31KC81E106KH01L
876399-KRM31KC81E106KH01L
Ceramic Capacitors - KRM31KC81E106KH01L 876399-KRM31KC81E106KH01L
Manufacturer: Murata Electronics North America Win Source Part Number: 876399-KRM31KC81E106 KH01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: KRM31KC81E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-KRM31KC81E106KH0 1L, 490-KRM31KC81E106KH0 1L-ND, 490-KRM31KC81E106KH0 1LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 876399-KRM31KC81E106KH01L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: KRM31KC81E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-KRM31KC81E106KH01L, 490-KRM31KC81E106KH01L-ND, 490-KRM31KC81E106KH01LTR

Buy Now
CAP CER MLCC Product overview: KRM31KC81E106KH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KC81E106KH01 L can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: KRM31KC81E106KH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KC81E106KH01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-KRM31KC81E106KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-KRM31KC81E106KH01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
Ceramic Capacitors - 490-KRM31KC81E106KH01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 876399-KRM31KC81E106KH01L 60-KRM31KC81E106KH01L 490-KRM31KC81E106KH01LTR-ND 490-KRM31KC81E106KH01LDKR-ND
Product Name Ceramic Capacitors - KRM31KC81E106KH01L Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details