Win Source Part Number: 1067876-KRM31FR61E10
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-KRM31FR61E106KH0
Base Product Number: KRM31FR61E
CAP CER MLCC Product overview: KRM31FR61E106KH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31FR61E106KH01
Ceramic Capacitor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1067876-KRM31FR61E106KH01L | 60-KRM31FR61E106KH01L | 490-KRM31FR61E106KH01LTR-ND |
| Product Name | Capacitors - Ceramic Capacitors | Capacitor | Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | ||
| Capacitance Range | 10 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |