Murata Electronics SMD 22UF 25V Capacitor KRM21FR61E226MFA1L

Description
CAP CER 22UF 25V X5R SMD Product overview: KRM21FR61E226MFA1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM21FR61E226MFA1 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 25V X5R SMD Product overview: KRM21FR61E226MFA1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM21FR61E226MFA1 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22UF 25V Capacitor
60-KRM21FR61E226MFA1L
SMD 22UF 25V Capacitor 60-KRM21FR61E226MFA1L
CAP CER 22UF 25V X5R SMD Product overview: KRM21FR61E226MFA1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM21FR61E226MFA1 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R SMD Product overview: KRM21FR61E226MFA1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM21FR61E226MFA1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16294-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16294-1-ND
Ceramic Capacitors 490-16294-1-ND
22µF ±20% 25V Ceramic Capacitor X5R SMD, J-Lead

22µF ±20% 25V Ceramic Capacitor X5R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16294-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16294-2-ND
Ceramic Capacitors 490-16294-2-ND
22µF ±20% 25V Ceramic Capacitor X5R SMD, J-Lead

22µF ±20% 25V Ceramic Capacitor X5R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16294-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16294-6-ND
Ceramic Capacitors 490-16294-6-ND
22µF ±20% 25V Ceramic Capacitor X5R SMD, J-Lead

22µF ±20% 25V Ceramic Capacitor X5R SMD, J-Lead

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478212 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478212
MLCCs - Multilayer Ceramic Capacitors 2478212
Murata KRM21FR61E226MFA1L

Murata KRM21FR61E226MFA1L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478213 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478213
MLCCs - Multilayer Ceramic Capacitors 2478213
Murata KRM21FR61E226MFA1L

Murata KRM21FR61E226MFA1L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478213P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478213P
MLCCs - Multilayer Ceramic Capacitors 2478213P
Murata KRM21FR61E226MFA1L

Murata KRM21FR61E226MFA1L

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: KRM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: KRM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Operating Temperature: -55°C ~ 85°C

Buy Now Datasheet
Ceramic Capacitors - KRM21FR61E226MFA1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM21FR61E226MFA1L
Ceramic Capacitors KRM21FR61E226MFA1L
CAP CER 22UF 25V X5R SMD

CAP CER 22UF 25V X5R SMD

Supplier's Site Datasheet
Cap, Stacked, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
66AJ7264
Cap, Stacked, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 66AJ7264
CAP, STACKED, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, STACKED, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, Stacked, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4495 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4495
Cap, Stacked, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4495
CAP, STACKED, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, STACKED, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-KRM21FR61E226MFA1L 490-16294-1-ND 490-16294-6-ND 2478212 KRM21FR61E226MFA1L 66AJ7264
Product Name SMD 22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Stacked, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details