Murata Electronics Ceramic Capacitors KRM21ER61E106KFA1K

Description
10µF ±10% 25V Ceramic Capacitor X5R SMD, J-Lead
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X5R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KRM21ER61E106KFA1KTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X5R SMD, J-Lead

10µF ±10% 25V Ceramic Capacitor X5R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KRM21ER61E106KFA1KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 25V X5R 0805

CAP CER 10UF 25V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-KRM21ER61E106KFA1KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 25V X5R 0805

CAP CER 10UF 25V X5R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors KRM21ER61E106KFA1K
CAP CER 10UF 25V X5R 0805

CAP CER 10UF 25V X5R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-KRM21ER61E106KFA1KTR-ND 490-KRM21ER61E106KFA1KDKR-ND KRM21ER61E106KFA1K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details