CAP CER 1.2UF 630V X7T 2SMD
CAP CER 1.2UF 630V X7T 2SMD
CAP CER 1.2UF 630V X7T 2SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-KR355WD7LQ125MV01LTR-ND | 490-KR355WD7LQ125MV01LDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.2 microF | 1.2 microF |