Murata Electronics Ceramic Capacitors KR355WD72W125MH01K

Description
CAP CER 1.2UF 450V X7T 2220
Request a Quote Datasheet
Description
CAP CER 1.2UF 450V X7T 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KR355WD72W125MH01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.2UF 450V X7T 2220

CAP CER 1.2UF 450V X7T 2220

Buy Now Datasheet
Ceramic Capacitors - 490-KR355WD72W125MH01KTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

1.2µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-KR355WD72W125MH01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.2UF 450V X7T 2220

CAP CER 1.2UF 450V X7T 2220

Buy Now Datasheet
Ceramic Capacitors - KR355WD72W125MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KR355WD72W125MH01K
Ceramic Capacitors KR355WD72W125MH01K
CAP CER 1.2UF 450V X7T 2220

CAP CER 1.2UF 450V X7T 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-KR355WD72W125MH01KDKR-ND 490-KR355WD72W125MH01KTR-ND KR355WD72W125MH01K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details