Murata Electronics SMD 47UF 35V Capacitor KCM55WR7YA476MH01L

Description
CAP CER 47UF 35V X7R SMD Product overview: KCM55WR7YA476MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR7YA476MH01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 35V X7R SMD Product overview: KCM55WR7YA476MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR7YA476MH01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47UF 35V Capacitor
60-KCM55WR7YA476MH01L
SMD 47UF 35V Capacitor 60-KCM55WR7YA476MH01L
CAP CER 47UF 35V X7R SMD Product overview: KCM55WR7YA476MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR7YA476MH01 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 35V X7R SMD Product overview: KCM55WR7YA476MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR7YA476MH01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16295-6-ND
Ceramic Capacitors 490-16295-6-ND
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16295-1-ND
Ceramic Capacitors 490-16295-1-ND
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16295-2-ND
Ceramic Capacitors 490-16295-2-ND
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCM55WR7YA476MH01L - 777994-KCM55WR7YA476MH01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KCM55WR7YA476MH01L
777994-KCM55WR7YA476MH01L
Ceramic Capacitors - KCM55WR7YA476MH01L 777994-KCM55WR7YA476MH01L
Manufacturer: Murata Electronics North America Win Source Part Number: 777994-KCM55WR7YA476 MH01L Series: KCM Operating Temperature Range: -55°C ~ 125°C Package: SMD, J-Lead Applications: Automotive, Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X7R Ratings: AEC-Q200 Lead Style: J-Lead Family Name: KCM Categories: Capacitors Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Voltage Rating DC: 35V Thickness (Maximum): 0.264" (6.70mm) Alternative Parts (Cross-Reference): KCM55WR7YA476MH01K; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 777994-KCM55WR7YA476MH01L
Series: KCM
Operating Temperature Range: -55°C ~ 125°C
Package: SMD, J-Lead
Applications: Automotive, Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±20%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Lead Style: J-Lead
Family Name: KCM
Categories: Capacitors
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
Voltage Rating DC: 35V
Thickness (Maximum): 0.264" (6.70mm)
Alternative Parts (Cross-Reference): KCM55WR7YA476MH01K;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - KCM55WR7YA476MH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55WR7YA476MH01L
Ceramic Capacitors KCM55WR7YA476MH01L
CAP CER 47UF 35V X7R SMD

CAP CER 47UF 35V X7R SMD

Supplier's Site Datasheet
Cap, 47Uf, 35V, Mlcc, 2220; Capacitance Murata - 94AC9151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Mlcc, 2220; Capacitance Murata
94AC9151
Cap, 47Uf, 35V, Mlcc, 2220; Capacitance Murata 94AC9151
CAP, 47UF, 35V, MLCC, 2220; Capacitance:47µF; Voltage Rating:35V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; Operating RoHS Compliant: Yes

CAP, 47UF, 35V, MLCC, 2220; Capacitance:47µF; Voltage Rating:35V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 47Uf, 35V, Smd Rohs Compliant Murata - 64AJ4489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Uf, 35V, Smd Rohs Compliant Murata
64AJ4489
Cap, Aec-Q200, 47Uf, 35V, Smd Rohs Compliant Murata 64AJ4489
CAP, AEC-Q200, 47UF, 35V, SMD ROHS COMPLIANT: YES

CAP, AEC-Q200, 47UF, 35V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-KCM55WR7YA476MH01L 490-16295-6-ND 490-16295-1-ND 777994-KCM55WR7YA476MH01L KCM55WR7YA476MH01L 94AC9151 64AJ4489
Product Name SMD 47UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - KCM55WR7YA476MH01L Ceramic Capacitors Cap, 47Uf, 35V, Mlcc, 2220; Capacitance Murata Cap, Aec-Q200, 47Uf, 35V, Smd Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details