Murata Electronics Ceramic Capacitors KCM55WR7YA336MH01K

Description
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5834-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5834-2-ND
Ceramic Capacitors 490-5834-2-ND
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5834-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5834-6-ND
Ceramic Capacitors 490-5834-6-ND
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5834-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5834-1-ND
Ceramic Capacitors 490-5834-1-ND
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCM55WR7YA336MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55WR7YA336MH01K
Ceramic Capacitors KCM55WR7YA336MH01K
CAP CER 33UF 35V X7R SMD

CAP CER 33UF 35V X7R SMD

Supplier's Site Datasheet
Cap, Stacked, 33Uf, 35V, Mlcc, 2220 Rohs Compliant Murata - 64AJ4488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 33Uf, 35V, Mlcc, 2220 Rohs Compliant Murata
64AJ4488
Cap, Stacked, 33Uf, 35V, Mlcc, 2220 Rohs Compliant Murata 64AJ4488
CAP, STACKED, 33UF, 35V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 33UF, 35V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5834-2-ND 490-5834-6-ND KCM55WR7YA336MH01K 64AJ4488
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Stacked, 33Uf, 35V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details