Murata Electronics Capacitor KCM55WR72A226MH01L

Description
CAP CER Product overview: KCM55WR72A226MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR72A226MH01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER Product overview: KCM55WR72A226MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR72A226MH01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER Product overview: KCM55WR72A226MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR72A226MH01 L can be used for catalog matching and distributor lookup.

CAP CER Product overview: KCM55WR72A226MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR72A226MH01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-KCM55WR72A226MH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55WR72A226MH01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER

CAP CER

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55WR72A226MH01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER

CAP CER

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331168-KCM55WR72A226MH01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331168-KCM55WR72A226MH01L
Capacitors - Ceramic Capacitors 1331168-KCM55WR72A226MH01L
Manufacturer: Murata Electronics Win Source Part Number: 1331168-KCM55WR72A22 6MH01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Applications: Automotive, Boardflex Sensitive Height - Seated (Max): 0.264" (6.70mm) Standard Package: 200 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Lead Style: J-Lead Temperature Range - Operating: -55°C ~ 125°C Case / Package: Stacked SMD, 2 J-Lead ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-KCM55WR72A226MH0 1LCT,490-KCM55WR72A2 26MH01LTR,490-KCM55W R72A226MH01LDKR,490- KCM55WR72A226MH01L-N D,490-KCM55WR72A226M H01L Base Product Number: KCM55WR72A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331168-KCM55WR72A226MH01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
Applications: Automotive, Boardflex Sensitive
Height - Seated (Max): 0.264" (6.70mm)
Standard Package: 200
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Lead Style: J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Stacked SMD, 2 J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-KCM55WR72A226MH01LCT,490-KCM55WR72A226MH01LTR,490-KCM55WR72A226MH01LDKR,490-KCM55WR72A226MH01L-ND,490-KCM55WR72A226MH01L
Base Product Number: KCM55WR72A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata - 66AJ7263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata
66AJ7263
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata 66AJ7263
CAP, STACKED, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata - 64AJ4492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata
64AJ4492
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata 64AJ4492
CAP, STACKED, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - KCM55WR72A226MH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55WR72A226MH01L
Ceramic Capacitors KCM55WR72A226MH01L
CAP CER

CAP CER

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors KCM55WR72A226MH01L
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-KCM55WR72A226MH01L 490-KCM55WR72A226MH01LTR-ND 490-KCM55WR72A226MH01LDKR-ND 1331168-KCM55WR72A226MH01L 66AJ7263 KCM55WR72A226MH01L KCM55WR72A226MH01L
Product Name Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details