Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors KCM55WR72A156MH01K

Description
Murata KCM55WR72A156MH01K
Request a Quote Datasheet
Description
Murata KCM55WR72A156MH01K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8416725 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8416725
MLCCs - Multilayer Ceramic Capacitors 8416725
Murata KCM55WR72A156MH01K

Murata KCM55WR72A156MH01K

Supplier's Site
Singapore, Singapore
SMD 15UF 100V Capacitor
60-KCM55WR72A156MH01K
SMD 15UF 100V Capacitor 60-KCM55WR72A156MH01K
CAP CER 15UF 100V X7R SMD Product overview: KCM55WR72A156MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR72A156MH01 K can be used for catalog matching and distributor lookup.

CAP CER 15UF 100V X7R SMD Product overview: KCM55WR72A156MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR72A156MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302878-KCM55WR72A156MH01K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302878-KCM55WR72A156MH01K
Capacitors - Ceramic Capacitors 1302878-KCM55WR72A156MH01K
Win Source Part Number: 1302878-KCM55WR72A15 6MH01K Category: Capacitors>Ceramic Capacitors Series: KCM Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 500 Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.264" (6.70mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5838-6,490-5838- 1,490-5838-2 Base Product Number: KCM55WR72A

Win Source Part Number: 1302878-KCM55WR72A156MH01K
Category: Capacitors>Ceramic Capacitors
Series: KCM
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 500
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.264" (6.70mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5838-6,490-5838-1,490-5838-2
Base Product Number: KCM55WR72A

Buy Now Datasheet
Ceramic Capacitors - 490-5838-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5838-1-ND
Ceramic Capacitors 490-5838-1-ND
15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5838-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5838-6-ND
Ceramic Capacitors 490-5838-6-ND
15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5838-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5838-2-ND
Ceramic Capacitors 490-5838-2-ND
15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCM55WR72A156MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55WR72A156MH01K
Ceramic Capacitors KCM55WR72A156MH01K
CAP CER 15UF 100V X7R SMD

CAP CER 15UF 100V X7R SMD

Supplier's Site Datasheet
Cap, 15Μf, 100V, 20%, X7R, 2220; Capacitance Murata - 38AC1339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 100V, 20%, X7R, 2220; Capacitance Murata
38AC1339
Cap, 15Μf, 100V, 20%, X7R, 2220; Capacitance Murata 38AC1339
CAP, 15µF, 100V, 20%, X7R, 2220; Capacitance:15µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; OperatingRoHS Compliant: Yes

CAP, 15µF, 100V, 20%, X7R, 2220; Capacitance:15µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata - 92AH5332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
92AH5332
Cap, 15Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata 92AH5332
CAP, 15UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 15UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8416725 60-KCM55WR72A156MH01K 1302878-KCM55WR72A156MH01K 490-5838-1-ND 490-5838-6-ND KCM55WR72A156MH01K 38AC1339 92AH5332
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 15UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 15Μf, 100V, 20%, X7R, 2220; Capacitance Murata Cap, 15Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details