Murata Electronics Ceramic Capacitors KCM55WR71J226MH01K

Description
22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5839-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5839-1-ND
Ceramic Capacitors 490-5839-1-ND
22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5839-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5839-6-ND
Ceramic Capacitors 490-5839-6-ND
22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5839-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5839-2-ND
Ceramic Capacitors 490-5839-2-ND
22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 22UF 63V Capacitor
60-KCM55WR71J226MH01K
SMD 22UF 63V Capacitor 60-KCM55WR71J226MH01K
CAP CER 22UF 63V X7R SMD Product overview: KCM55WR71J226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR71J226MH01 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 63V X7R SMD Product overview: KCM55WR71J226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR71J226MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KCM55WR71J226MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55WR71J226MH01K
Ceramic Capacitors KCM55WR71J226MH01K
CAP CER 22UF 63V X7R SMD

CAP CER 22UF 63V X7R SMD

Supplier's Site Datasheet
Cap, 22Μf, 63V, 20%, X7R, 2220; Capacitance Murata - 38AC1338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 63V, 20%, X7R, 2220; Capacitance Murata
38AC1338
Cap, 22Μf, 63V, 20%, X7R, 2220; Capacitance Murata 38AC1338
CAP, 22µF, 63V, 20%, X7R, 2220; Capacitance:22µF; Voltage Rating:63V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; Operating RoHS Compliant: Yes

CAP, 22µF, 63V, 20%, X7R, 2220; Capacitance:22µF; Voltage Rating:63V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata - 92AH5331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata
92AH5331
Cap, 22Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata 92AH5331
CAP, 22UF, X7R, 63V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 22UF, X7R, 63V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5839-1-ND 490-5839-6-ND 60-KCM55WR71J226MH01K KCM55WR71J226MH01K 38AC1338 92AH5331
Product Name Ceramic Capacitors Ceramic Capacitors SMD 22UF 63V Capacitor Ceramic Capacitors Cap, 22Μf, 63V, 20%, X7R, 2220; Capacitance Murata Cap, 22Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C224M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details