Murata Electronics Ceramic Capacitors KCM55WR71H336MH01K

Description
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16297-6-ND
Ceramic Capacitors 490-16297-6-ND
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16297-2-ND
Ceramic Capacitors 490-16297-2-ND
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16297-1-ND
Ceramic Capacitors 490-16297-1-ND
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCM55WR71H336MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55WR71H336MH01K
Ceramic Capacitors KCM55WR71H336MH01K
CAP CER 33UF 50V X7R SMD

CAP CER 33UF 50V X7R SMD

Supplier's Site Datasheet
Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata - 92AH5330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata
92AH5330
Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata 92AH5330
CAP, 33UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 33UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 33Uf, 50V, Smd Rohs Compliant Murata - 64AJ4491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Uf, 50V, Smd Rohs Compliant Murata
64AJ4491
Cap, Aec-Q200, 33Uf, 50V, Smd Rohs Compliant Murata 64AJ4491
CAP, AEC-Q200, 33UF, 50V, SMD ROHS COMPLIANT: YES

CAP, AEC-Q200, 33UF, 50V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16297-6-ND 490-16297-2-ND KCM55WR71H336MH01K 92AH5330
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 33Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1912875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details