Murata Electronics Ceramic Capacitors KCM55WR71E686MH01K

Description
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote
Description
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 68OºF X7R MLCC capacitor, part number KCM55WR71E686MH01, is designed for applications requiring a capacitance of 68OºF with a tolerance of ±20%. It operates at a rated voltage of 25V DC and is compliant with RoHS standards. The capacitor features a temperature range of -55°C to 125°C, making it suitable for a variety of environments. Its dimensions are 6.1mm in length, 5.3mm in width, and 6.4mm in thickness, with a typical mass of 0.9g. The capacitor's capacitance change rate is ±15%, adhering to the X7R temperature characteristics standard. This component is packaged in embossed tape, with minimum order quantities of 200 for the L package code and 500 for the K package code.

Datasheet Summary
Powered by GS/AI

The Murata 68OºF X7R MLCC capacitor, part number KCM55WR71E686MH01, is designed for applications requiring a capacitance of 68OºF with a tolerance of ±20%. It operates at a rated voltage of 25V DC and is compliant with RoHS standards. The capacitor features a temperature range of -55°C to 125°C, making it suitable for a variety of environments. Its dimensions are 6.1mm in length, 5.3mm in width, and 6.4mm in thickness, with a typical mass of 0.9g. The capacitor's capacitance change rate is ±15%, adhering to the X7R temperature characteristics standard. This component is packaged in embossed tape, with minimum order quantities of 200 for the L package code and 500 for the K package code.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16298-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16298-2-ND
Ceramic Capacitors 490-16298-2-ND
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16298-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16298-1-ND
Ceramic Capacitors 490-16298-1-ND
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16298-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16298-6-ND
Ceramic Capacitors 490-16298-6-ND
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 68UF 25V Capacitor
60-KCM55WR71E686MH01K
SMD 68UF 25V Capacitor 60-KCM55WR71E686MH01K
CAP CER 68UF 25V X7R SMD Product overview: KCM55WR71E686MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR71E686MH01 K can be used for catalog matching and distributor lookup.

CAP CER 68UF 25V X7R SMD Product overview: KCM55WR71E686MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR71E686MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KCM55WR71E686MH01K - 876347-KCM55WR71E686MH01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KCM55WR71E686MH01K
876347-KCM55WR71E686MH01K
Ceramic Capacitors - KCM55WR71E686MH01K 876347-KCM55WR71E686MH01K
Manufacturer: Murata Electronics North America Win Source Part Number: 876347-KCM55WR71E686 MH01K Series: KCM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead Package: Stacked SMD, 2 J-Lead Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: KCM55WR71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16298-1, 490-16298-2, 490-16298-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 876347-KCM55WR71E686MH01K
Series: KCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Package: Stacked SMD, 2 J-Lead
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: KCM55WR71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-16298-1, 490-16298-2, 490-16298-6

Buy Now Datasheet
Cap, 68Uf, X7R, 25V, Mlcc, 2220 Rohs Compliant Murata - 92AH5329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, X7R, 25V, Mlcc, 2220 Rohs Compliant Murata
92AH5329
Cap, 68Uf, X7R, 25V, Mlcc, 2220 Rohs Compliant Murata 92AH5329
CAP, 68UF, X7R, 25V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 68UF, X7R, 25V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16298-2-ND 490-16298-6-ND 60-KCM55WR71E686MH01K 876347-KCM55WR71E686MH01K 92AH5329
Product Name Ceramic Capacitors Ceramic Capacitors SMD 68UF 25V Capacitor Ceramic Capacitors - KCM55WR71E686MH01K Cap, 68Uf, X7R, 25V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers