Ceramic Capacitor
CAP CER Product overview: KCM55WR71E476MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR71E476MH01
Manufacturer: Murata Electronics North America
Win Source Part Number: 876346-KCM55WR71E476
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: KCM55WR71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-KCM55WR71E476MH0
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-KCM55WR71E476MH01LTR-ND | 60-KCM55WR71E476MH01L | 876346-KCM55WR71E476MH01L |
| Product Name | Ceramic Capacitors | Capacitor | Ceramic Capacitors - KCM55WR71E476MH01L |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |