Murata Electronics Ceramic Capacitors KCM55TR7YA336MH01L

Description
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16299-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16299-6-ND
Ceramic Capacitors 490-16299-6-ND
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16299-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16299-1-ND
Ceramic Capacitors 490-16299-1-ND
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16299-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16299-2-ND
Ceramic Capacitors 490-16299-2-ND
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 33UF 35V Capacitor
60-KCM55TR7YA336MH01L
SMD 33UF 35V Capacitor 60-KCM55TR7YA336MH01L
CAP CER 33UF 35V X7R SMD Product overview: KCM55TR7YA336MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55TR7YA336MH01 L can be used for catalog matching and distributor lookup.

CAP CER 33UF 35V X7R SMD Product overview: KCM55TR7YA336MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55TR7YA336MH01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1067185-KCM55TR7YA336MH01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1067185-KCM55TR7YA336MH01L
Capacitors - Ceramic Capacitors 1067185-KCM55TR7YA336MH01L
Win Source Part Number: 1067185-KCM55TR7YA33 6MH01L Category: Capacitors>Ceramic Capacitors Series: KCM Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 400 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.197" (5.00mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16299-1,490-1629 9-2,490-16299-6 Base Product Number: KCM55TR7YA

Win Source Part Number: 1067185-KCM55TR7YA336MH01L
Category: Capacitors>Ceramic Capacitors
Series: KCM
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 400
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.197" (5.00mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16299-1,490-16299-2,490-16299-6
Base Product Number: KCM55TR7YA

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16299-6-ND 490-16299-1-ND 60-KCM55TR7YA336MH01L 1067185-KCM55TR7YA336MH01L
Product Name Ceramic Capacitors Ceramic Capacitors SMD 33UF 35V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details