Murata Electronics Ceramic Capacitors KCM55TR7YA226MH01K

Description
22µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
22µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KCM55TR7YA226MH01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KCM55TR7YA226MH01K-ND
Ceramic Capacitors KCM55TR7YA226MH01K-ND
22µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number KCM55TR7YA226MH01K-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R103K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details