Murata Electronics Ceramic Capacitors KCM55TR72A106MH01K

Description
10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5837-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5837-2-ND
Ceramic Capacitors 490-5837-2-ND
10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5837-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5837-6-ND
Ceramic Capacitors 490-5837-6-ND
10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5837-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5837-1-ND
Ceramic Capacitors 490-5837-1-ND
10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

10µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 10UF 100V Capacitor
60-KCM55TR72A106MH01K
SMD 10UF 100V Capacitor 60-KCM55TR72A106MH01K
CAP CER 10UF 100V X7R SMD Product overview: KCM55TR72A106MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55TR72A106MH01 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 100V X7R SMD Product overview: KCM55TR72A106MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55TR72A106MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KCM55TR72A106MH01K - 876345-KCM55TR72A106MH01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KCM55TR72A106MH01K
876345-KCM55TR72A106MH01K
Ceramic Capacitors - KCM55TR72A106MH01K 876345-KCM55TR72A106MH01K
Manufacturer: Murata Electronics North America Win Source Part Number: 876345-KCM55TR72A106 MH01K Series: KCM Features: 10 µF Ceramic Capacitor Package: Reel - TR Family Name: KCM55TR72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5837-6, 490-5837-2, 490-5837-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 876345-KCM55TR72A106MH01K
Series: KCM
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Family Name: KCM55TR72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5837-6, 490-5837-2, 490-5837-1

Buy Now Datasheet
Cap, 10Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata - 92AH5327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
92AH5327
Cap, 10Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata 92AH5327
CAP, 10UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 10UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - KCM55TR72A106MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55TR72A106MH01K
Ceramic Capacitors KCM55TR72A106MH01K
CAP CER 10UF 100V X7R SMD

CAP CER 10UF 100V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5837-2-ND 490-5837-6-ND 60-KCM55TR72A106MH01K 876345-KCM55TR72A106MH01K 92AH5327 KCM55TR72A106MH01K
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10UF 100V Capacitor Ceramic Capacitors - KCM55TR72A106MH01K Cap, 10Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details