33µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | KCM55TR71E336MH01K-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 33 microF |