Murata Electronics Ceramic Capacitors KCM55T5C3A363JDL1L

Description
0.036µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
0.036µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCM55T5C3A363JDL1LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.036µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

0.036µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55T5C3A363JDL1LTR-ND - DigiKey
Thief River Falls, MN, United States
0.036µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

0.036µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55T5C3A363JDL1LCT-ND - DigiKey
Thief River Falls, MN, United States
0.036µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

0.036µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCM55T5C3A363JDL1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55T5C3A363JDL1L
Ceramic Capacitors KCM55T5C3A363JDL1L
2220(5750M)/C0G/0.03 6F /5%/1000V

2220(5750M)/C0G/0.036F /5%/1000V

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-KCM55T5C3A363JDL1LDKR-ND 490-KCM55T5C3A363JDL1LTR-ND KCM55T5C3A363JDL1L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0360 microF 0.0360 microF 0.0360 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details