Murata Electronics Ceramic Capacitors KCM55QR7YA226KH01L

Description
22µF ±10% 35V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
22µF ±10% 35V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16629-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16629-1-ND
Ceramic Capacitors 490-16629-1-ND
22µF ±10% 35V Ceramic Capacitor X7R SMD, J-Lead

22µF ±10% 35V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16629-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16629-2-ND
Ceramic Capacitors 490-16629-2-ND
22µF ±10% 35V Ceramic Capacitor X7R SMD, J-Lead

22µF ±10% 35V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16629-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16629-6-ND
Ceramic Capacitors 490-16629-6-ND
22µF ±10% 35V Ceramic Capacitor X7R SMD, J-Lead

22µF ±10% 35V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCM55QR7YA226KH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55QR7YA226KH01L
Ceramic Capacitors KCM55QR7YA226KH01L
CAP CER 22UF 35V X7R SMD

CAP CER 22UF 35V X7R SMD

Supplier's Site Datasheet
Cap, 22Uf, 35V, Mlcc, 2220; Capacitance Murata - 94AC9148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Mlcc, 2220; Capacitance Murata
94AC9148
Cap, 22Uf, 35V, Mlcc, 2220; Capacitance Murata 94AC9148
CAP, 22UF, 35V, MLCC, 2220; Capacitance:22µF; Voltage Rating:35V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:3.7mm; Operating RoHS Compliant: Yes

CAP, 22UF, 35V, MLCC, 2220; Capacitance:22µF; Voltage Rating:35V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:3.7mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16629-1-ND 490-16629-6-ND KCM55QR7YA226KH01L 94AC9148
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 35V, Mlcc, 2220; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details