Murata Electronics SMD 6.8UF 100V Capacitor KCM55QR72A685KH01K

Description
CAP CER 6.8UF 100V X7R SMD Product overview: KCM55QR72A685KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55QR72A685KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6.8UF 100V X7R SMD Product overview: KCM55QR72A685KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55QR72A685KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8UF 100V Capacitor
60-KCM55QR72A685KH01K
SMD 6.8UF 100V Capacitor 60-KCM55QR72A685KH01K
CAP CER 6.8UF 100V X7R SMD Product overview: KCM55QR72A685KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55QR72A685KH01 K can be used for catalog matching and distributor lookup.

CAP CER 6.8UF 100V X7R SMD Product overview: KCM55QR72A685KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55QR72A685KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5836-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5836-1-ND
Ceramic Capacitors 490-5836-1-ND
6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5836-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5836-6-ND
Ceramic Capacitors 490-5836-6-ND
6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5836-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5836-2-ND
Ceramic Capacitors 490-5836-2-ND
6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

6.8µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCM55QR72A685KH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55QR72A685KH01K
Ceramic Capacitors KCM55QR72A685KH01K
CAP CER 6.8UF 100V X7R SMD

CAP CER 6.8UF 100V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-KCM55QR72A685KH01K 490-5836-1-ND 490-5836-6-ND KCM55QR72A685KH01K
Product Name SMD 6.8UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105K500CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers