Murata Power Solutions Ceramic Capacitors KCM55QR72A106KH01L

Description
10µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
10µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCM55QR72A106KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55QR72A106KH01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 100V X7R SMD

CAP CER 10UF 100V X7R SMD

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55QR72A106KH01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 100V X7R SMD

CAP CER 10UF 100V X7R SMD

Buy Now Datasheet
Cap Ceramic Multilayer 10uF 100VDC 10% SMD Emboss T/R - 535-KCM55QR72A106KH01L - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic Multilayer 10uF 100VDC 10% SMD Emboss T/R
535-KCM55QR72A106KH01L
Cap Ceramic Multilayer 10uF 100VDC 10% SMD Emboss T/R 535-KCM55QR72A106KH01L
Cap Ceramic Multilayer 10uF 100VDC 10% SMD Emboss T/R

Cap Ceramic Multilayer 10uF 100VDC 10% SMD Emboss T/R

Supplier's Site
Ceramic Capacitors - KCM55QR72A106KH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55QR72A106KH01L
Ceramic Capacitors KCM55QR72A106KH01L
CAP CER 10UF 100V X7R SMD

CAP CER 10UF 100V X7R SMD

Supplier's Site Datasheet
Cap, Stacked, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Murata - 64AJ4485 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Murata
64AJ4485
Cap, Stacked, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Murata 64AJ4485
CAP, STACKED, 10UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 10UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-KCM55QR72A106KH01LTR-ND 490-KCM55QR72A106KH01LDKR-ND 535-KCM55QR72A106KH01L KCM55QR72A106KH01L 64AJ4485
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic Multilayer 10uF 100VDC 10% SMD Emboss T/R Ceramic Capacitors Cap, Stacked, 10Uf, 100V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 338-4107-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details