Murata Electronics Ceramic Capacitors KCM55QR71J106KH01K

Description
10µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
10µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5833-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5833-1-ND
Ceramic Capacitors 490-5833-1-ND
10µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5833-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5833-6-ND
Ceramic Capacitors 490-5833-6-ND
10µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5833-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5833-2-ND
Ceramic Capacitors 490-5833-2-ND
10µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 63V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 10UF 63V Capacitor
60-KCM55QR71J106KH01K
SMD 10UF 63V Capacitor 60-KCM55QR71J106KH01K
CAP CER 10UF 63V X7R SMD Product overview: KCM55QR71J106KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55QR71J106KH01 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 63V X7R SMD Product overview: KCM55QR71J106KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55QR71J106KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata - 92AH5325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata
92AH5325
Cap, 10Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata 92AH5325
CAP, 10UF, X7R, 63V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 10UF, X7R, 63V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - KCM55QR71J106KH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55QR71J106KH01K
Ceramic Capacitors KCM55QR71J106KH01K
CAP CER 10UF 63V X7R SMD

CAP CER 10UF 63V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5833-1-ND 490-5833-6-ND 60-KCM55QR71J106KH01K 92AH5325 KCM55QR71J106KH01K
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10UF 63V Capacitor Cap, 10Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details