Murata Electronics Ceramic Capacitors KCM55QR71E336KH01L

Description
33µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
33µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16301-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16301-2-ND
Ceramic Capacitors 490-16301-2-ND
33µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

33µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16301-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16301-6-ND
Ceramic Capacitors 490-16301-6-ND
33µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

33µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16301-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16301-1-ND
Ceramic Capacitors 490-16301-1-ND
33µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

33µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCM55QR71E336KH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55QR71E336KH01L
Ceramic Capacitors KCM55QR71E336KH01L
CAP CER 33UF 25V X7R SMD

CAP CER 33UF 25V X7R SMD

Supplier's Site Datasheet
Cap, 33Uf, 25V, Mlcc, 2220; Capacitance Murata - 94AC9149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Mlcc, 2220; Capacitance Murata
94AC9149
Cap, 33Uf, 25V, Mlcc, 2220; Capacitance Murata 94AC9149
CAP, 33UF, 25V, MLCC, 2220; Capacitance:33µF; Voltage Rating:25V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:3.7mm; Operating RoHS Compliant: Yes

CAP, 33UF, 25V, MLCC, 2220; Capacitance:33µF; Voltage Rating:25V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:3.7mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16301-2-ND 490-16301-6-ND KCM55QR71E336KH01L 94AC9149
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 33Uf, 25V, Mlcc, 2220; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22G271J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details