Murata Electronics Ceramic Capacitors KCM55LR72A475KH01K

Description
4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5835-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5835-1-ND
Ceramic Capacitors 490-5835-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5835-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5835-6-ND
Ceramic Capacitors 490-5835-6-ND
4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5835-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5835-2-ND
Ceramic Capacitors 490-5835-2-ND
4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 4.7UF 100V Capacitor
60-KCM55LR72A475KH01K
SMD 4.7UF 100V Capacitor 60-KCM55LR72A475KH01K
CAP CER 4.7UF 100V X7R SMD Product overview: KCM55LR72A475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55LR72A475KH01 K can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7R SMD Product overview: KCM55LR72A475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55LR72A475KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KCM55LR72A475KH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55LR72A475KH01K
Ceramic Capacitors KCM55LR72A475KH01K
CAP CER 4.7UF 100V X7R SMD

CAP CER 4.7UF 100V X7R SMD

Supplier's Site Datasheet
Cap, 4.7Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata - 92AH5324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
92AH5324
Cap, 4.7Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata 92AH5324
CAP, 4.7UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 4.7UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5835-1-ND 490-5835-6-ND 60-KCM55LR72A475KH01K KCM55LR72A475KH01K 92AH5324
Product Name Ceramic Capacitors Ceramic Capacitors SMD 4.7UF 100V Capacitor Ceramic Capacitors Cap, 4.7Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1572-1260-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details