Murata Electronics Ceramic Capacitors KCM55LR71H106KH01L

Description
10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16302-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16302-6-ND
Ceramic Capacitors 490-16302-6-ND
10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16302-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16302-2-ND
Ceramic Capacitors 490-16302-2-ND
10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16302-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16302-1-ND
Ceramic Capacitors 490-16302-1-ND
10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

10µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors KCM55LR71H106KH01L
CAP CER 10UF 50V X7R SMD

CAP CER 10UF 50V X7R SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-16302-6-ND 490-16302-2-ND KCM55LR71H106KH01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers