Murata Electronics Ceramic Capacitors KCM55L7U3A822JDL1L

Description
8200pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet
Description
8200pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCM55L7U3A822JDL1LTR-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

8200pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L7U3A822JDL1LCT-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

8200pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L7U3A822JDL1LDKR-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

8200pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KCM55L7U3A822JDL1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KCM55L7U3A822JDL1L
Capacitors - Ceramic Capacitors KCM55L7U3A822JDL1L
CAP CER 8200PF 1000V U2J 2220

CAP CER 8200PF 1000V U2J 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-KCM55L7U3A822JDL1LTR-ND 490-KCM55L7U3A822JDL1LDKR-ND KCM55L7U3A822JDL1L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers