Murata Electronics Ceramic Capacitors KCM55L7U3A103JDL1L

Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet
Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCM55L7U3A103JDL1LTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L7U3A103JDL1LCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L7U3A103JDL1LDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KCM55L7U3A103JDL1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KCM55L7U3A103JDL1L
Capacitors - Ceramic Capacitors KCM55L7U3A103JDL1L
CAP CER 1000PF 1000V U2J 2220

CAP CER 1000PF 1000V U2J 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-KCM55L7U3A103JDL1LTR-ND 490-KCM55L7U3A103JDL1LDKR-ND KCM55L7U3A103JDL1L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details