Murata Electronics Ceramic Capacitors KCM55L7U2J473JDL1K

Description
0.047µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet
Description
0.047µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCM55L7U2J473JDL1KCT-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead

0.047µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L7U2J473JDL1KTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead

0.047µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L7U2J473JDL1KDKR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead

0.047µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-KCM55L7U2J473JDL1KCT-ND 490-KCM55L7U2J473JDL1KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details