Murata Electronics Ceramic Capacitors KCM55L7U2J393JDL1K

Description
0.039µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet
Description
0.039µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCM55L7U2J393JDL1KTR-ND - DigiKey
Thief River Falls, MN, United States
0.039µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead

0.039µF ±5% 630V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KCM55L7U2J393JDL1K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KCM55L7U2J393JDL1K
Capacitors - Ceramic Capacitors KCM55L7U2J393JDL1K
CAP CER 39000PF 630V U2J 2220

CAP CER 39000PF 630V U2J 2220

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-KCM55L7U2J393JDL1KTR-ND KCM55L7U2J393JDL1K
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details