Murata Electronics Ceramic Capacitors KCM55L5C3A183JDL1L

Description
0.018µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
0.018µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCM55L5C3A183JDL1LTR-ND - DigiKey
Thief River Falls, MN, United States
0.018µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.018µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L5C3A183JDL1LCT-ND - DigiKey
Thief River Falls, MN, United States
0.018µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.018µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L5C3A183JDL1LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.018µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.018µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KCM55L5C3A183JDL1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KCM55L5C3A183JDL1L
Capacitors - Ceramic Capacitors KCM55L5C3A183JDL1L
CAP CER 0.018UF 1KV C0G/NP0 SMD

CAP CER 0.018UF 1KV C0G/NP0 SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-KCM55L5C3A183JDL1LTR-ND 490-KCM55L5C3A183JDL1LDKR-ND KCM55L5C3A183JDL1L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - P10G391J1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers