Murata Electronics Ceramic Capacitors KCM55L5C3A153JDL1L

Description
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCM55L5C3A153JDL1LCT-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L5C3A153JDL1LTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55L5C3A153JDL1LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.015µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-KCM55L5C3A153JDL1LCT-ND 490-KCM55L5C3A153JDL1LDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details