Win Source Part Number: 1339624-KCA55T7UMF68
Category: Capacitors - Ceramic Capacitors
Series: KCA
Package: Tape & Reel
Size / Dimension: 0.240" L x 0.201" W (6.10mm x 5.10mm)
Applications: Safety, Automotive
Standard Package: 400
Capacitance: 6800 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: U2J
Ratings: AEC-Q200, X1, Y2
Thickness (Max): 0.197" (5.00mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
6800pF ±20% 250VAC Ceramic Capacitor U2J Stacked SMD, 2 J-Lead
CAP CER 6800PF 250V U2J 2SMD Product overview: KCA55T7UMF682ML01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCA55T7UMF682ML01
CAP CER 6800PF 250VAC U2J SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1339624-KCA55T7UMF682ML01L | 490-KCA55T7UMF682ML01LTR-ND | 60-KCA55T7UMF682ML01L | KCA55T7UMF682ML01L |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 6800PF 250V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVAC | 250 volts | 250 volts | 250 volts | 250 volts |