Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors KCA55L7UMF681KH01L

Description
Murata
Request a Quote Datasheet
Description
Murata
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1877708P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1877708P
MLCCs - Multilayer Ceramic Capacitors 1877708P
Murata

Murata

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1877708 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1877708
MLCCs - Multilayer Ceramic Capacitors 1877708
Murata

Murata

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1877652 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1877652
MLCCs - Multilayer Ceramic Capacitors 1877652
Murata

Murata

Supplier's Site
Ceramic Capacitors - 490-KCA55L7UMF681KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 680Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata - 99AC9280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
99AC9280
Cap, 680Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata 99AC9280
CAP, 680PF, 250VAC, MLCC STACKED, 2220; Capacitance:680pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

CAP, 680PF, 250VAC, MLCC STACKED, 2220; Capacitance:680pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1877708P 1877652 490-KCA55L7UMF681KH01LTR-ND 99AC9280
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; U2J Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Applications Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details