Ceramic Capacitor
CAP CER Product overview: KCA55L7UMF332KH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCA55L7UMF332KH01
CAP, 3300PF, 250VAC, MLCC STACKED, 2220; Capacitance:3300pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-KCA55L7UMF332KH01LTR-ND | 60-KCA55L7UMF332KH01L | 535-KCA55L7UMF332KH01L | KCA55L7UMF332KH01L | 99AC9278 |
| Product Name | Ceramic Capacitors | Capacitor | CAP CER | Ceramic Capacitors | Cap, 3300Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |