Murata Power Solutions Ceramic Capacitors KCA55L7UMF331KH01L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF331KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1877698P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1877698P
MLCCs - Multilayer Ceramic Capacitors 1877698P
Murata

Murata

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1877698 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1877698
MLCCs - Multilayer Ceramic Capacitors 1877698
Murata

Murata

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1877649 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1877649
MLCCs - Multilayer Ceramic Capacitors 1877649
Murata

Murata

Supplier's Site
Cap, 330Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata - 99AC9277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
99AC9277
Cap, 330Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata 99AC9277
CAP, 330PF, 250VAC, MLCC STACKED, 2220; Capacitance:330pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

CAP, 330PF, 250VAC, MLCC STACKED, 2220; Capacitance:330pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-KCA55L7UMF331KH01LTR-ND 1877698P 1877649 99AC9277
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 330Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
Electrostatic Capacitors Ceramic Composition Ceramic Composition; U2J Ceramic Composition
Packing Method Tape Reel Tape Reel
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details